ABS ball valve with solvent cement sockets, rated for 100-230V operation, featuring a manual emergency override, IP68 rating, and a factory-set 90° control range. Includes a heating element with open/close position feedback and integrated stainless steel mounting inserts. The model has a 50 mm bore size (2 inch), a PN rating of 10 bar, and a kv-value of 3100 l/min at Δp=1 bar, with a weight of 3.222 kg.
100-230V With manual emergency override With solvent cement sockets ABS ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127088 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 2.48 inch (63.00 mm) |