The PROGEF Standard Throttle Valve type V251 with fusion sockets metric, model 199041224, is manufactured from PP-H and features an EPDM sealing material. It has a nominal diameter of 16 mm (3/8 inch), a maximum operating pressure of 10 bar, and weighs 0.032 kg. The valve dimensions are 29 mm in outer diameter, 57 mm in height, 45 mm in H1, and 47 mm in length, with a minimum straight pipe length of 3/8 inch. This model is part of a series with consistent pressure ratings and material specifications across variants.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199041224 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - throttle-Valve-v251 |
| Primary Material | PP-H |