The 199104496 is a PVC-U ball valve with solvent cement sockets compliant with JIS, designed for on/off control with a 90° actuation range. It operates on 100-230V AC and features an integrated stainless steel mounting insert. The valve has a nominal bore size of 32 mm (1¼ inch), a pressure rating of 10 bar, and a flow coefficient (kv-value) of 1000 l/min at Δp=1 bar. It measures 236 mm in length and 204.5 mm in height, with a 10 Nm actuator torque and 1¼ inch NPT thread. The valve weighs 1.290 kg and is equipped with EPDM seals. The technical data are not guaranteed and subject to change.
With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104496 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.57 inch (40.00 mm) |