The 199104563 is a standard ball valve with butt fusion spigots IR-Plus SDR11 metric, made of PP-H, designed for use with 20 mm nominal bore and rated for 10 bar pressure at a kv-value of 185 l/min. It operates on 100-230V and features a 90° control range with a 10 Nm actuator. The valve includes integrated stainless steel mounting inserts and weighs 0.965 kg, with overall dimensions of H 194 mm and L 196.0 mm.
With butt fusion spigots IR-Plus SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104563 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 0.79 inch (20.00 mm) |