Ball valve type 104 PVC-C with solvent cement sockets conforming to ASTM and two NPT threaded ends, designed for 90° control range and 10 Nm actuator torque, featuring integrated stainless steel mounting inserts. It has a 25 mm bore size, 1 inch nominal pipe size, rated for 10 bar, with a flow coefficient (kv) of 700 l/min at 1 bar pressure drop, and operates on 100-230V AC. The valve weighs 1.120 kg and has an overall length of 217 mm with a height of 192.5 mm.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104335 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.26 inch (32.00 mm) |