PROGEF Standard Ball valve type 127 with 100-230V power supply, manual emergency override, and PP-H ISO fusion sockets, featuring IP68 rating, 90° factory-set control range, integrated stainless steel mounting inserts, and position feedback. The 199127514 variant corresponds to a 20 mm bore size, with a kv-value of 350 l/min at Δp=1 bar and a FKM seal weight of 2.200 kg.
100-230V With manual emergency override With fusion sockets PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127514 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 0.98 inch (25.00 mm) |