The 199104502 is a standard ball valve in the PROGEF type 104 series, designed for fluid control with fusion sockets and metric sizing. It features a PP-H body, a 90° control range, integrated stainless steel mounting inserts, and operates on 100-230V. The valve has a DN 16 bore, a PN 10 pressure rating, and a kv-value of 70 l/min at Δp=1 bar. It measures 194 mm in height and 178.5 mm in length, with a 10 Nm actuator and 50 mm flange width, weighing 0.965 kg. The valve uses EPDM sealing (code 199).
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104502 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 0.63 inch (16.00 mm) |