PVC-C ball valve with 100-230V electric actuator, manual emergency override, solvent cement sockets compliant with JIS, IP68 rating, and integrated stainless steel mounting inserts. Factory-set control range of 90° with position feedback and heating element. For 40 mm bore size, with kv-value of 1000 l/min at µp=1 bar and weight of 2.600 kg using EPDM or FKM seals.
100-230V With manual emergency override With solvent cement sockets PVC-C JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127886 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.57 inch (40.00 mm) |