The 199127517 is a ball valve with a 40 mm bore, rated for 10 bar, and equipped with fusion sockets in PP-H ISO. It operates on 100-230 V, includes a manual emergency override, and features a heating element with position feedback. The valve has an IP68 rating, an integrated stainless steel mounting insert, and a factory-set control range of 90°. It weighs 3.000 kg and uses an FKM seal. The valve package is EA15, with overall dimensions of 219 mm in height, 97 mm in diameter, and a threaded mounting of M8.
100-230V With manual emergency override With fusion sockets PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127517 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.97 inch (50.00 mm) |