C&K Components Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
FEATURES AND BENEFITS IP67 sealed 1,000,000 life cycle Illumination Threaded or snap-in mounting TYPICAL APPLICATIONS Harsh environments Off-Road Industrial Transportation Medical
Features/Benefits Available with overtravel Normally closed models available Microminiature size ideal for applications where space is limited RoHS compliant Typical Applications Detection Telecommunications and networking equipment Computers and peripherals
Features/Benefits Extended pre-travel or over-travel Heavy-duty brass plunger Long electrical life — 100K cycles RoHS compliant Typical Applications Telecommunications High end Instrumentation Medical & test equipment Detection
Features/Benefits IP67 sealed 1,000,000 life cycle Illumination / non-illumination Threaded or snap-in mounting SPST, normally open Typical Applications Harsh environments Off-road Industrial Medical Transportation Gaming Military
Features/Benefits Pre-travel or over-travel models available Ratings up to 3 AMPS Reliable contact design RoHS compliant Typical Applications Detection Telecommunications and networking equipment Computers and peripherals

<< Prev Next >>