C & K APB4E07TZBE001 Push Button Switch
C & K APB4E07TZBE001 Push Button Switch
PUSHBUTTON SWITCHES LASER-ETCH B
Pushbutton Switches Laser-etch BLU LED w PLUS symbol
PB SW, ILLUM, SPST-NO, 0.4A, 32V, BLUE; Product Range:APB Series; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1612330 | 108-APB4E07TZBE001-ND | APB4E07TZBE001 | 45AC4402 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components |
| Actuator Specifications | Push button | Round, Button | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Lug | |
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |