C&K Components Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| Features/Benefits 3.5 x 3.55 mm footprint Front PIP leads option for strong shear resistance ESD pin option Reduced footprint Typical Applications Nomad devices Remote controls Personal health diagnostics Consumer electronics... | |
| Features/Benefits 3.9 x 2.9 mm footprint Three different heights High number of cycles Reduced footprint Typical Applications Control panels Nomad devices Remote controls Keyless entry system | |
| Features/Benefits 4.2 x 3.2 mm footprint 0.55 mm thickness High number of cycles Color coded actuators Typical Applications Control panels Nomad devices Remote controls Keyless entry system | |
| Features/Benefits 4.5 x 4.5 mm footprint 0.55 mm thickness High number of cycles Symbol line identification Typical Applications MP3 accessories Bluetooth headset Remote controls Garage door opener | |
| Features/Benefits Broad range of products Momentary or latching options Robust control for automotive Compact miniature push switch Shorting or non-shorting Custom design available Typical Applications Consumer electronics Computer peripherals Telecommunications... | |
| Features/Benefits Illuminated display Small size Cold lighting Tactile feedback Typical Applications Avionics | |
| Features/Benefits Momentary or latching options Reliable contact design 2, 4, and 6 pole configurations Long travel and extended life cycles Typical Applications Appliances Audio and visual equipment Consumer electronics Industrial... | |
| Features/Benefits Momentary or locking action 3 actuation forces for customized feel Low cost, reliable contact design 1-4 poles available RoHS compliant Typical Applications Computers and peripherals Instrumentation and measurement equipment... |
| << Prev | Next >> |