Win Source Part Number: 1376057-ATP16-DL5-60
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 36 pct.
Type: Anti-Vandal, Illuminated
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: ATP16
Package: Tray
Product Status: Active
Base Product Number: ATP16
Mounting Type: Panel Mount, Front
HTSUS: 8536.50.9031
ECCN: EAR99
Current Rating (Amps): 2A (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 36 V
Actuator Type: Round, Button, Domed
Color - Actuator/Cap: Black
Actuator Marking: Power Symbol
Illumination Type, Color: LED, Green
Illumination Voltage (Nominal): 6 VDC
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 16.00mm Dia
Mechanical Life: 1,000,000 Cycles
Electrical Life: 200,000 Cycles
Pushbutton Switches Anti-Vandal Pshbttn, 2A 36VDC, Grn LED Ring & PowerLogo 6V, SPST Momentry, Sldr Lug, IP67, Blck Housing
SWITCH ANTIVANDAL 16MM DOME RING
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1376057-ATP16-DL5-606-B3SA-04G | ATP16-DL5-606-B3SA-04G | ATP16-DL5-606-B3SA-04G |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Lug | Solder Terminals | |
| Features | Illuminated Switch; RoHS | ||
| Max Current Rating | 2 amps | 2 amps |