C&K Components Pushbutton Switches APB4E07TZBE010

Description
PUSHBUTTON SWITCHES LASER-ETCH B
Request a Quote Datasheet
Description
PUSHBUTTON SWITCHES LASER-ETCH B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-APB4E07TZBE010-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-APB4E07TZBE010-ND
Pushbutton Switches 108-APB4E07TZBE010-ND
PUSHBUTTON SWITCHES LASER-ETCH B

PUSHBUTTON SWITCHES LASER-ETCH B

Buy Now Datasheet
Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components - 45AC4411 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components
45AC4411
Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components 45AC4411
PB SW, ILLUM, SPST-NO, 0.4A, 32V, BLUE; Product Range:APB Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SW, ILLUM, SPST-NO, 0.4A, 32V, BLUE; Product Range:APB Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
APB4E07TZBE010
Pushbutton Switches APB4E07TZBE010
Pushbutton Switches Laser-etch BLU LED w MINUS symbol

Pushbutton Switches Laser-etch BLU LED w MINUS symbol

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 108-APB4E07TZBE010-ND 45AC4411 APB4E07TZBE010
Product Name Pushbutton Switches Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Features RoHS
Max Current Rating 0.1000 amps
View Details
Pushbutton Switches - AT3088JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton - 359391 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details