Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Win Source Part Number: 1376073-AP2E202TZBE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: Standard, Illuminated
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: AP
Package: Tray
Product Status: Active
Base Product Number: AP2E202
Mounting Type: Panel Mount, Front
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 125mA (AC), 200mA (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 125 V
Voltage Rating - DC: 24 V
Actuator Type: Round, Button
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Illumination Type, Color: LED, Green/Red
Illumination Voltage (Nominal): 2 VDC
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 13.80mm Dia
Mechanical Life: 1,000,000 Cycles
Electrical Life: 1,000,000 Cycles
Pushbutton Switches 2 NT EXT Dome BlkCap BiColor LED-Red(Grn)
SWITCH PUSH SPST-NO 0.125A 125V
PB SW, SPST-NO, 0.125A, 125V, PANEL; Product Range:AP Series; Panel Cutout Diameter:13.8mm; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10010-ND | 1376073-AP2E202TZBE | AP2E202TZBE | AP2E202TZBE | 34AH5610 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spst-No, 0.125A, 125V, Panel; Product Range C&k Components |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |