C&K Components Pushbutton Switches APB4E01TZBE010

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10681-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10681-ND
Pushbutton Switches CKN10681-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
APB4E01TZBE010
Pushbutton Switches APB4E01TZBE010
Pushbutton Switches Laser-etch WHT LED w Minus Symbol

Pushbutton Switches Laser-etch WHT LED w Minus Symbol

Buy Now Datasheet
Switches - Pushbutton Switches - APB4E01TZBE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
APB4E01TZBE010
Switches - Pushbutton Switches APB4E01TZBE010
SWITCH PUSH SPST-NO 0.2A 24V

SWITCH PUSH SPST-NO 0.2A 24V

Supplier's Site
Pb Sw, Illum, Spst-No, 0.4A, 32V, White; Product Range C&k Components - 45AC4401 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Illum, Spst-No, 0.4A, 32V, White; Product Range C&k Components
45AC4401
Pb Sw, Illum, Spst-No, 0.4A, 32V, White; Product Range C&k Components 45AC4401
PB SW, ILLUM, SPST-NO, 0.4A, 32V, WHITE; Product Range:APB Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:White; Contact Voltage DC Nom:-;RoHS Compliant: Yes

PB SW, ILLUM, SPST-NO, 0.4A, 32V, WHITE; Product Range:APB Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:White; Contact Voltage DC Nom:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10681-ND APB4E01TZBE010 APB4E01TZBE010 45AC4401
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Illum, Spst-No, 0.4A, 32V, White; Product Range C&k Components
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 922215 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details