C&K Components Pushbutton Switches AP4D203SZBE

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9965-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9965-ND
Pushbutton Switches CKN9965-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
960159-AP4D203SZBE
Switches - Pushbutton Switches 960159-AP4D203SZBE
Win Source Part Number: 960159-AP4D203SZBE Category: Switches>Pushbutton Switches Series: AP Type: Standard, Illuminated Termination Style: Solder Lug Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage Rating - DC: 24 V Standard Package: 80 Panel Cutout Dimensions: Circular - 13.80mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button, Domed Electrical Life: 1,000,000 Cycles Illumination Voltage (Nominal): 2 VDC Illumination Type, Color: LED, Red Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AP4D202SZBE; AP2E202SZBE; AP4N002SZBE; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 125mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: *AP4D203SZBE,CKN9965 ,2266-AP4D203SZBE Base Product Number: AP4D203

Win Source Part Number: 960159-AP4D203SZBE
Category: Switches>Pushbutton Switches
Series: AP
Type: Standard, Illuminated
Termination Style: Solder Lug
Package: Tray
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 24 V
Standard Package: 80
Panel Cutout Dimensions: Circular - 13.80mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button, Domed
Electrical Life: 1,000,000 Cycles
Illumination Voltage (Nominal): 2 VDC
Illumination Type, Color: LED, Red
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AP4D202SZBE; AP2E202SZBE; AP4N002SZBE;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 125mA (AC), 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: *AP4D203SZBE,CKN9965,2266-AP4D203SZBE
Base Product Number: AP4D203

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AP4D203SZBE
Switches - Pushbutton Switches AP4D203SZBE
SWITCH PUSH SPST-NO 0.125A 125V

SWITCH PUSH SPST-NO 0.125A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AP4D203SZBE
Pushbutton Switches AP4D203SZBE
Pushbutton Switches SWITCH PB MOM RED LED BLACK CAP

Pushbutton Switches SWITCH PB MOM RED LED BLACK CAP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9965-ND 960159-AP4D203SZBE AP4D203SZBE AP4D203SZBE
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2381880-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDLRGNV/503 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Illuminated Flush Push Buttons - 2ALF7LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers