C&K Components Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Features/Benefits Process sealed with disposable splashproof boot Long life contact design Snap-fitting plunger available RoHS compliant models available Typical Applications Instrumentation Telecommunications and networking equipment Computers and peripherals
Features/Benefits Process sealed, withstands soldering and cleaning Long life contact design Snap-fitting plunger available, accepts a variety of caps RoHS compliant models available Typical Applications Instrumentation Telecommunications and networking equipment...
Features/Benefits Sealed against solder & cleaning processes Thru-hole and surface mount models Snap-fitting actuator accepts standard caps Tape & reel packaging available RoHS compliant models available Typical Applications Telecommunications and...
Features/Benefits Snap-in mounting Reliable snap action mechanism Latch or momentary RoHS compliant Halogen free material Typical Applications Interlock switch Detection switch Circuit interrupt
Features/Benefits SPDT (N.O. & N.C.) Low height above PCB Reliable self-cleaning contact Surface-mount or thru-hole PCB Standard or custom actuator Central LED illumination Latching or Momentary Long travel. Smooth feel...

<< Prev Next >>