C&K Components Pushbutton Switches AP2D200SZBE

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9967-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9967-ND
Pushbutton Switches CKN9967-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
Pb Switch, Spstno, 0.4A, 32V, Solder; Switch Operation C&k Components - 68Y5956 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spstno, 0.4A, 32V, Solder; Switch Operation C&k Components
68Y5956
Pb Switch, Spstno, 0.4A, 32V, Solder; Switch Operation C&k Components 68Y5956
PB SWITCH, SPSTNO, 0.4A, 32V, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:AP Series; RoHS Compliant: Yes

PB SWITCH, SPSTNO, 0.4A, 32V, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:AP Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AP2D200SZBE
Pushbutton Switches AP2D200SZBE
Pushbutton Switches 2 NT Dome Black Cap No Illumination

Pushbutton Switches 2 NT Dome Black Cap No Illumination

Buy Now Datasheet
Switches - Pushbutton Switches - AP2D200SZBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AP2D200SZBE
Switches - Pushbutton Switches AP2D200SZBE
SWITCH PUSH SPST-NO 0.125A 125V

SWITCH PUSH SPST-NO 0.125A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9967-ND 68Y5956 AP2D200SZBE AP2D200SZBE
Product Name Pushbutton Switches Pb Switch, Spstno, 0.4A, 32V, Solder; Switch Operation C&k Components Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals; Solder Lug Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Heads - 2693800 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Features DustProof; RoHS; Weather resistant or waterproof
View Details
4 suppliers
Push Button Switches - 1115817 - RS Components, Ltd.
Specs
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details