AP SERIES -- INDUSTRIAL PUSHBUTTON SWITCHES
C&K Components
Industrial Pushbutton Switches
AP Series
Description
Features/Benefits
IP67 sealed
1,000,000 life cycle
Illumination / non-illumination
Threaded or snap-in mounting
SPST, normally open
Typical Applications
Harsh environments
Off-road
Industrial
Medical
Transportation
Gaming
Military
Description
Features/Benefits
IP67 sealed
1,000,000 life cycle
Illumination / non-illumination
Threaded or snap-in mounting
SPST, normally open
Typical Applications
Harsh environments
Off-road
Industrial
Medical
Transportation
Gaming
Military
Datasheet
Suppliers
Features/Benefits
IP67 sealed
1,000,000 life cycle
Illumination / non-illumination
Threaded or snap-in mounting
SPST, normally open
Typical Applications
Harsh environments
Off-road
Industrial
Medical
Transportation
Gaming
Military
Features/Benefits
- IP67 sealed
- 1,000,000 life cycle
- Illumination / non-illumination
- Threaded or snap-in mounting
- SPST, normally open
Typical Applications
- Harsh environments
- Off-road
- Industrial
- Medical
- Transportation
- Gaming
- Military
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AP Series |
|
Product Name
|
Industrial Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO)
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Switch Dimensions
|
17.4mm x 28mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Max. Mechanical Life
100000 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Push-Pull
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism
Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type
Quick connect
View Details