AP2C200TZBE -- PUSHBUTTON C&K COMPONENTS
C&K Components
Pushbutton C&k Components
AP2C200TZBE
Technical Specifications
|
Product Category
|
Pushbutton Switches |
Pushbutton Switches |
|
Product Number
|
80AH4800 |
AP2C200TZBE |
|
Product Name
|
Pushbutton C&k Components |
Switches - Pushbutton Switches |
|
Actuator Specifications
|
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
|
Momentary Contact
|
|
Switching Mechanism
|
|
Single Pole, Single Throw (SPST); SPST-NO
|
|
Terminal Type
|
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details