Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Pushbutton Switches 2 NT EXT Dome RedCap No Illum,Solder Lug
INDUSTRIAL PUSHBUTTON SWITCHES ROHS COMPLIANT: YES
SWITCH PUSH SPST-NO 0.125A 125V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN9983-ND | AP2E300SZBE | 34AH5617 | AP2E300SZBE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Industrial Pushbutton Switches Rohs Compliant C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |