C&K Components Pushbutton Switches APB4E07TZBE004

Description
Pushbutton Switches Laser-etch BLU LED w PARK BRAKE RELEASE
Datasheet
Description
Pushbutton Switches Laser-etch BLU LED w PARK BRAKE RELEASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
APB4E07TZBE004
Pushbutton Switches APB4E07TZBE004
Pushbutton Switches Laser-etch BLU LED w PARK BRAKE RELEASE

Pushbutton Switches Laser-etch BLU LED w PARK BRAKE RELEASE

Buy Now Datasheet
Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components - 45AC4405 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components
45AC4405
Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components 45AC4405
PB SW, ILLUM, SPST-NO, 0.4A, 32V, BLUE; Product Range:APB Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SW, ILLUM, SPST-NO, 0.4A, 32V, BLUE; Product Range:APB Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number APB4E07TZBE004 45AC4405
Product Name Pushbutton Switches Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Lug
Features Illuminated Switch; RoHS RoHS
Max Current Rating 0.1250 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 1090047 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2364689-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details