C&K Components Overtravel Pushbutton Switches 8700 Series

Description
Features/Benefits Extended pre-travel or over-travel Heavy-duty brass plunger Long electrical life — 100K cycles RoHS compliant Typical Applications Telecommunications High end Instrumentation Medical & test equipment Detection
Datasheet
Description
Features/Benefits Extended pre-travel or over-travel Heavy-duty brass plunger Long electrical life — 100K cycles RoHS compliant Typical Applications Telecommunications High end Instrumentation Medical & test equipment Detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overtravel Pushbutton Switches - 8700 Series - C&K Components
Newton, MA, USA
Overtravel Pushbutton Switches
8700 Series
Overtravel Pushbutton Switches 8700 Series
Features/Benefits Extended pre-travel or over-travel Heavy-duty brass plunger Long electrical life — 100K cycles RoHS compliant Typical Applications Telecommunications High end Instrumentation Medical & test equipment Detection

Features/Benefits

  • Extended pre-travel or over-travel
  • Heavy-duty brass plunger
  • Long electrical life — 100K cycles
  • RoHS compliant

Typical Applications

  • Telecommunications
  • High end Instrumentation
  • Medical & test equipment
  • Detection
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Pushbutton Switches
Product Number 8700 Series
Product Name Overtravel Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 9.5mm x 48.3mm
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Mushroom Push-Turn Buttons - 2AMLJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
Push Button Switches - 1-2213764-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details