C&K Components Pushbutton Switches AP2D200TWBE

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10004-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10004-ND
Pushbutton Switches CKN10004-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pb Sw, Spst, 0.125A, 125Vac, Panel, Blk; Product Range C&k Components - 34AH5572 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.125A, 125Vac, Panel, Blk; Product Range C&k Components
34AH5572
Pb Sw, Spst, 0.125A, 125Vac, Panel, Blk; Product Range C&k Components 34AH5572
PB SW, SPST, 0.125A, 125VAC, PANEL, BLK; Product Range:AP Series; Panel Cutout Diameter:13.8mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SW, SPST, 0.125A, 125VAC, PANEL, BLK; Product Range:AP Series; Panel Cutout Diameter:13.8mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AP2D200TWBE
Pushbutton Switches AP2D200TWBE
Pushbutton Switches 2Newtons Dome BlkCap No ILLUM,Wire Leads

Pushbutton Switches 2Newtons Dome BlkCap No ILLUM,Wire Leads

Buy Now Datasheet
Switches - Pushbutton Switches - AP2D200TWBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AP2D200TWBE
Switches - Pushbutton Switches AP2D200TWBE
SWITCH PUSH SPST-NO 0.125A 125V

SWITCH PUSH SPST-NO 0.125A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10004-ND 34AH5572 AP2D200TWBE AP2D200TWBE
Product Name Pushbutton Switches Pb Sw, Spst, 0.125A, 125Vac, Panel, Blk; Product Range C&k Components Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Lead Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF4LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Process Sealed Subminiature Pushbutton - AB15AW - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
Pushbutton - 10213389 - Radwell International
Allen-Bradley / Rockwell Automation
View Details