C&K Components Pushbutton Switches AP4C207TZBE

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-AP4C207TZBE-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-AP4C207TZBE-ND
Pushbutton Switches 108-AP4C207TZBE-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton C&k Components - 34AH5642 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
34AH5642
Pushbutton C&k Components 34AH5642
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
AP4C207TZBE
Switches - Pushbutton Switches AP4C207TZBE
SWITCH PUSH SPST-NO 0.125A 125V

SWITCH PUSH SPST-NO 0.125A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AP4C207TZBE
Pushbutton Switches AP4C207TZBE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 108-AP4C207TZBE-ND 34AH5642 AP4C207TZBE AP4C207TZBE
Product Name Pushbutton Switches Pushbutton C&k Components Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.2350 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Mushroom Push-Turn Buttons - 2AMLJ2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers