Pushbutton Switch SPST-NO Standard Panel Mount, Front
INDUSTRIAL PUSHBUTTON SWITCHES ROHS COMPLIANT: YES
SWITCH PUSH SPST-NO 0.125A 125V
Pushbutton Switches 4 NT Dome Blk Cap No ILLUM,Wire Leads
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10005-ND | 34AH5696 | AP4E200TWBE | AP4E200TWBE |
| Product Name | Pushbutton Switches | Industrial Pushbutton Switches Rohs Compliant C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Wire Leads | Wire Leads | Wire Lead |