C&K Components Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components APB4E07TZBE006

Description
PB SW, ILLUM, SPST-NO, 0.4A, 32V, BLUE; Product Range:APB Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet
Description
PB SW, ILLUM, SPST-NO, 0.4A, 32V, BLUE; Product Range:APB Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components - 45AC4407 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components
45AC4407
Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components 45AC4407
PB SW, ILLUM, SPST-NO, 0.4A, 32V, BLUE; Product Range:APB Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SW, ILLUM, SPST-NO, 0.4A, 32V, BLUE; Product Range:APB Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
APB4E07TZBE006
Pushbutton Switches APB4E07TZBE006
Pushbutton Switches Laser-etch BLU LED w FAST symbol

Pushbutton Switches Laser-etch BLU LED w FAST symbol

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 45AC4407 APB4E07TZBE006
Product Name Pb Sw, Illum, Spst-No, 0.4A, 32V, Blue; Product Range C&k Components Pushbutton Switches
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 16371 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details