Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSH SPST-NO 0.125A 125V
Pushbutton Switches 2 NT Concave Red Cap No Illum,Solder Lug
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10012-ND | AP2C300TZBE | 34AH5563 | AP2C300TZBE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |