Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
PB SWITCH, SPSTNO, 0.4A, 32V, SOLDER; Switch Operation:Momentary;
SWITCH PUSH SPST-NO 0.125A 125V
Pushbutton Switches 4 NT EXT Dome BlkCap No Illum,Solder Lug
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN9969-ND | 68Y5973 | AP4E200SZBE | AP4E200SZBE |
| Product Name | Pushbutton Switches | Pb Switch, Spstno, 0.4A, 32V, Solder; Switch Operation C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | Solder Lug |