C&K Components Switches - Pushbutton Switches AP2N002SZBE

Description
Win Source Part Number: 1045363-AP2N002SZBE Category: Switches>Pushbutton Switches Series: AP Type: Standard, Illuminated Termination Style: Solder Lug Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage Rating - DC: 24 V Standard Package: 80 Panel Cutout Dimensions: Circular - 13.80mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Electrical Life: 1,000,000 Cycles Illumination Voltage (Nominal): 2 VDC Illumination Type, Color: LED, Red/Green Mechanical Life: 1,000,000 Cycles Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AP4N002SZBE; AP2D203TZBE; AP2D202TZBE; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 125mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: -AP2N002SZBE,*AP2N00 2SZBE Base Product Number: AP2N002
Request a Quote Datasheet
Description
Win Source Part Number: 1045363-AP2N002SZBE Category: Switches>Pushbutton Switches Series: AP Type: Standard, Illuminated Termination Style: Solder Lug Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage Rating - DC: 24 V Standard Package: 80 Panel Cutout Dimensions: Circular - 13.80mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Electrical Life: 1,000,000 Cycles Illumination Voltage (Nominal): 2 VDC Illumination Type, Color: LED, Red/Green Mechanical Life: 1,000,000 Cycles Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AP4N002SZBE; AP2D203TZBE; AP2D202TZBE; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 125mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: -AP2N002SZBE,*AP2N00 2SZBE Base Product Number: AP2N002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1045363-AP2N002SZBE
Switches - Pushbutton Switches 1045363-AP2N002SZBE
Win Source Part Number: 1045363-AP2N002SZBE Category: Switches>Pushbutton Switches Series: AP Type: Standard, Illuminated Termination Style: Solder Lug Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage Rating - DC: 24 V Standard Package: 80 Panel Cutout Dimensions: Circular - 13.80mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Electrical Life: 1,000,000 Cycles Illumination Voltage (Nominal): 2 VDC Illumination Type, Color: LED, Red/Green Mechanical Life: 1,000,000 Cycles Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AP4N002SZBE; AP2D203TZBE; AP2D202TZBE; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 125mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: -AP2N002SZBE,*AP2N00 2SZBE Base Product Number: AP2N002

Win Source Part Number: 1045363-AP2N002SZBE
Category: Switches>Pushbutton Switches
Series: AP
Type: Standard, Illuminated
Termination Style: Solder Lug
Package: Tray
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 24 V
Standard Package: 80
Panel Cutout Dimensions: Circular - 13.80mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Electrical Life: 1,000,000 Cycles
Illumination Voltage (Nominal): 2 VDC
Illumination Type, Color: LED, Red/Green
Mechanical Life: 1,000,000 Cycles
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AP4N002SZBE; AP2D203TZBE; AP2D202TZBE;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 125mA (AC), 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: -AP2N002SZBE,*AP2N002SZBE
Base Product Number: AP2N002

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AP2N002SZBE
Pushbutton Switches AP2N002SZBE
Pushbutton Switches 2 Newtons No Cap BiColor LED-Red(Grn)

Pushbutton Switches 2 Newtons No Cap BiColor LED-Red(Grn)

Buy Now Datasheet
Pushbutton C&k Components - 34AH5629 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
34AH5629
Pushbutton C&k Components 34AH5629
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
AP2N002SZBE
Switches - Pushbutton Switches AP2N002SZBE
SWITCH PUSH SPST-NO 0.125A 125V

SWITCH PUSH SPST-NO 0.125A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1045363-AP2N002SZBE AP2N002SZBE 34AH5629 AP2N002SZBE
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton C&k Components Switches - Pushbutton Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Lug Solder Terminals
Features Illuminated Switch; RoHS
Max Current Rating 0.4000 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details