Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
SWITCH PUSH SPST-NO 0.2A 24V
PB SW, ILLUM, SPST-NO, 0.4A, 32V, WHITE; Product Range:APB Series; Contact Configuration:SPST-N
Pushbutton Switches Laser-etch WHT LED w Locked Symbol
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10673-ND | APB4E01TZBE002 | 45AC4393 | APB4E01TZBE002 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Illum, Spst-No, 0.4A, 32V, White; Product Range C&k Components | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals |