C&K Components Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Features/Benefits Chassis or panel mount Various buttons Various contact configurations RoHS compliant Typical Applications Mains/power switching Consumer electronics Audio equipment Digital products
Features/Benefits Harsh environment applications - IP67 Compatible with SMT lead free soldering process Illuminated Excellent tactile feel High reliability / long life DPST and detect versions available RoHS compliant Typical...
Features/Benefits IP68 sealed 1,000,000 life cycle Multiple housing styles Capable of up to 5A resistive load Applications Harsh environments Off-Road Industrial Transportation
Features/Benefits Reliable contact design Available with pretravel and overtravel Extended overtravel option RoHS compliant Typical Applications Alarm systems Computers Detector switch application
Features/Benefits Ultraminiature design saves space Process compatible, withstands most soldering and washing processes Thru-hole and surface mount models available Sealed construction—interna l o-ring and epoxy base RoHS compliant Typical Applications...
Features/Benefits Up to 10 poles per module Various contact terminals Various mounting & switch ganging configurations Mechanical indicator buttons RoHS compliant Typical Applications Audio selection Digital equipment interface Medical equipment...
Features/Benefits Vertical and right angle mount Extended operating life 50,000 cycles Multiple colored caps Sealed against soldering and cleaning processes Typical Applications Networking equipment Modems Reset functions Instrumentation
Features/Benefits Vertical and right angle Thru-hole and SMT models Multiple caps and legends Several LED colors and bi-color options Typical Applications Consumer electronics Server/storage Medical devices Test/Measurement/Ins trumentation Audio/Video Computers/Peripheral...
Features LED assembly without soldering Various LED options No light perturbation Sound haptic Various climatic classes Typical Applications Automotive Network equipment Telecommunications Medical equipment • Industrial controls

<< Prev Next >>