C&K Components Backlit Pushbutton Switch APB Series

Description
FEATURES AND BENEFITS IP67 sealed 1,000,000 life cycle Illumination Threaded or snap-in mounting TYPICAL APPLICATIONS Harsh environments Off-Road Industrial Transportation Medical
Datasheet
Description
FEATURES AND BENEFITS IP67 sealed 1,000,000 life cycle Illumination Threaded or snap-in mounting TYPICAL APPLICATIONS Harsh environments Off-Road Industrial Transportation Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlit Pushbutton Switch - APB Series - C&K Components
Newton, MA, USA
Backlit Pushbutton Switch
APB Series
Backlit Pushbutton Switch APB Series
FEATURES AND BENEFITS IP67 sealed 1,000,000 life cycle Illumination Threaded or snap-in mounting TYPICAL APPLICATIONS Harsh environments Off-Road Industrial Transportation Medical

FEATURES AND BENEFITS

  • IP67 sealed
  • 1,000,000 life cycle
  • Illumination
  • Threaded or snap-in mounting

TYPICAL APPLICATIONS

  • Harsh environments
  • Off-Road
  • Industrial
  • Transportation
  • Medical
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Pushbutton Switches
Product Number APB Series
Product Name Backlit Pushbutton Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 17.4mm X 27.95mm
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-2-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
Push Button Switches - 1-2416049-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details