C&K Components Switches - Pushbutton Switches APB4E01TZBE006

Description
SWITCH PUSH SPST-NO 0.2A 24V
Datasheet
Description
SWITCH PUSH SPST-NO 0.2A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - APB4E01TZBE006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
APB4E01TZBE006
Switches - Pushbutton Switches APB4E01TZBE006
SWITCH PUSH SPST-NO 0.2A 24V

SWITCH PUSH SPST-NO 0.2A 24V

Supplier's Site
Pb Sw, Illum, Spst-No, 0.4A, 32V, White; Product Range C&k Components - 45AC4397 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Illum, Spst-No, 0.4A, 32V, White; Product Range C&k Components
45AC4397
Pb Sw, Illum, Spst-No, 0.4A, 32V, White; Product Range C&k Components 45AC4397
PB SW, ILLUM, SPST-NO, 0.4A, 32V, WHITE; Product Range:APB Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:White; Contact Voltage DC Nom:-;RoHS Compliant: Yes

PB SW, ILLUM, SPST-NO, 0.4A, 32V, WHITE; Product Range:APB Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:400mA; Contact Voltage AC Nom:32V; Illumination Colour:White; Contact Voltage DC Nom:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
APB4E01TZBE006
Pushbutton Switches APB4E01TZBE006
Pushbutton Switches Laser-etch WHT LED w Fast Symbol

Pushbutton Switches Laser-etch WHT LED w Fast Symbol

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number APB4E01TZBE006 45AC4397 APB4E01TZBE006
Product Name Switches - Pushbutton Switches Pb Sw, Illum, Spst-No, 0.4A, 32V, White; Product Range C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals
Max Current Rating 0.1250 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3010C05JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Pushbutton - 24158643 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details