SWITCH PUSH SPST-NO 0.125A 125V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-AP4C300TWBE-ND | 34AH5645 | AP4C300TWBE |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | ||
| Switch Function | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Wire Leads |