Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switches 2 NT Dome Black Cap BiColor LED-Red(Grn)
SWITCH PUSH SPST-NO 0.125A 125V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10000-ND | AP2D202TZBE | AP2D202TZBE | 34AH5576 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |