E-Switch, Inc. Anti-Vandal Switches PV4F23011-3R4

Description
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, RGB, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, RGB, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV4F23011-3R4 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4F23011-3R4
Anti-Vandal Switches 1400-PV4F23011-3R4
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, RGB, IP65

ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, RGB, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG5414-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5414-ND
Pushbutton Switches EG5414-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV4F23011-3R4
Switches - Pushbutton Switches PV4F23011-3R4
SWITCH PUSHBUTTON SPDT 2A 24V

SWITCH PUSHBUTTON SPDT 2A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PV4F23011-3R4
Pushbutton Switches PV4F23011-3R4
Pushbutton Switches 2A 24VDC 1P On-On Blk, RGB 12V 19mm

Pushbutton Switches 2A 24VDC 1P On-On Blk, RGB 12V 19mm

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV4F23011-3R4 EG5414-ND PV4F23011-3R4 PV4F23011-3R4
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-301 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details