ElectroSwitch Corp. Switches - Pushbutton Switches PS7-200B

Description
Win Source Part Number: 1179812-PS7-200B Category: Switches>Pushbutton Switches Series: PS Type: Standard Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: DPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 60,000 Cycles Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9031 Mfr: Electroswitch Base Product Number: PS7
Request a Quote Datasheet
Description
Win Source Part Number: 1179812-PS7-200B Category: Switches>Pushbutton Switches Series: PS Type: Standard Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: DPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 60,000 Cycles Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9031 Mfr: Electroswitch Base Product Number: PS7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1179812-PS7-200B
Switches - Pushbutton Switches 1179812-PS7-200B
Win Source Part Number: 1179812-PS7-200B Category: Switches>Pushbutton Switches Series: PS Type: Standard Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: DPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 60,000 Cycles Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9031 Mfr: Electroswitch Base Product Number: PS7

Win Source Part Number: 1179812-PS7-200B
Category: Switches>Pushbutton Switches
Series: PS
Type: Standard
Termination Style: PC Pin
Package: Bulk
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Plunger for Cap
Electrical Life: 60,000 Cycles
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9031
Mfr: Electroswitch
Base Product Number: PS7

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PS7-200B
Switches - Pushbutton Switches PS7-200B
SWITCH PUSH DPDT 0.4VA 28V

SWITCH PUSH DPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1179812-PS7-200B PS7-200B
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 355281 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details