SWITCH PUSHBUTTON DPDT 2A 48V
Pushbutton Switches 0-2A 48VDC On-(On) 16mm Stnlss 1 Pole
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | PV3WH2H0BB-345 | PV3WH2H0BB-345 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals |