SWITCH, PUSHBUTTON, SPST, 5A, 125V; Product Range:PS Series; Panel Cutout Diameter:6.4mm; Contact Configuration:-; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:5A; Panel Cutout (H x W):-RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 5A 125V
Pushbutton Switches MINIATURE SWITCH SPST On-(On)
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 15M1933 | PS2-100Q | PS2-100Q |
| Product Name | Switch, Pushbutton, Spst, 5A, 125V; Product Range Electroswitch | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | On-(On) | Momentary Contact | |
| Max Current Rating | 5 amps | 5 amps | 5 amps |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT |