E-Switch, Inc. Anti-Vandal Switches PV4F2G0SS-334

Description
ANTI-VANDAL, 2A, DPDT, On-On, Solder, LED, Green, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPDT, On-On, Solder, LED, Green, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV4F2G0SS-334 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4F2G0SS-334
Anti-Vandal Switches 1400-PV4F2G0SS-334
ANTI-VANDAL, 2A, DPDT, On-On, Solder, LED, Green, IP65

ANTI-VANDAL, 2A, DPDT, On-On, Solder, LED, Green, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG5153-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5153-ND
Pushbutton Switches EG5153-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV4F2G0SS-334
Pushbutton Switches PV4F2G0SS-334
Pushbutton Switches Illuminated, Sealed Anti-vandal switch

Pushbutton Switches Illuminated, Sealed Anti-vandal switch

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV4F2G0SS-334
Switches - Pushbutton Switches PV4F2G0SS-334
SWITCH PUSHBUTTON DPDT 2A 24V

SWITCH PUSHBUTTON DPDT 2A 24V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV4F2G0SS-334 EG5153-ND PV4F2G0SS-334 PV4F2G0SS-334
Product Name Anti-Vandal Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Lug Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm LED Module 800F PB - 800F-BN3G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details