E-Switch, Inc. Pushbutton Switches PV4F2Y0SS-341

Description
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG4715-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4715-ND
Pushbutton Switches EG4715-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-PV4F2Y0SS-341 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4F2Y0SS-341
Anti-Vandal Switches 1400-PV4F2Y0SS-341
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Blue, IP65

ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Blue, IP65

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV4F2Y0SS-341
Pushbutton Switches PV4F2Y0SS-341
Pushbutton Switches Off-(On)+On-(Off)

Pushbutton Switches Off-(On)+On-(Off)

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV4F2Y0SS-341
Switches - Pushbutton Switches PV4F2Y0SS-341
SWITCH PUSHBUTTON DPST 2A 24V

SWITCH PUSHBUTTON DPST 2A 24V

Supplier's Site
Anti-Vadal Pushbutton Switch, Dpdt, 2A, 48Vdc; Product Range E-Switch - 24R3587 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Vadal Pushbutton Switch, Dpdt, 2A, 48Vdc; Product Range E-Switch
24R3587
Anti-Vadal Pushbutton Switch, Dpdt, 2A, 48Vdc; Product Range E-Switch 24R3587
ANTI-VADAL PUSHBUTTON SWITCH, DPDT, 2A, 48VDC; Product Range:PV4 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Off-(On), On-(Off); Pushbutton Actuator Style:Round Flat; IP Rating:IP65 RoHS Compliant: Yes

ANTI-VADAL PUSHBUTTON SWITCH, DPDT, 2A, 48VDC; Product Range:PV4 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Off-(On), On-(Off); Pushbutton Actuator Style:Round Flat; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG4715-ND 1400-PV4F2Y0SS-341 PV4F2Y0SS-341 PV4F2Y0SS-341 24R3587
Product Name Pushbutton Switches Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Anti-Vadal Pushbutton Switch, Dpdt, 2A, 48Vdc; Product Range E-Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On), On-(Off)
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364700-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details