E-Switch, Inc. Anti-Vandal Switches PV3WF2B0SS-3N4

Description
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Blue/Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Blue/Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV3WF2B0SS-3N4 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV3WF2B0SS-3N4
Anti-Vandal Switches 1400-PV3WF2B0SS-3N4
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Blue/Green, IP67

ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Blue/Green, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG5221-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5221-ND
Pushbutton Switches EG5221-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - 1337053-PV3WF2B0SS-3N4 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1337053-PV3WF2B0SS-3N4
Switches - Pushbutton Switches 1337053-PV3WF2B0SS-3N4
Win Source Part Number: 1337053-PV3WF2B0SS-3 N4 Category: Switches - Pushbutton Switches Series: PV3, LAMB Type: Anti-Vandal, Illuminated Termination Style: Solder Lug Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 48 V Standard Package: 1 Panel Cutout Dimensions: Circular - 16.00mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button, Flush Electrical Life: 50,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Blue/Green Mechanical Life: 200,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: PV3WF2

Win Source Part Number: 1337053-PV3WF2B0SS-3N4
Category: Switches - Pushbutton Switches
Series: PV3, LAMB
Type: Anti-Vandal, Illuminated
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 48 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 16.00mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 50,000 Cycles
Illumination Voltage (Nominal): 12 VDC
Illumination Type, Color: LED, Blue/Green
Mechanical Life: 200,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -20°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Base Product Number: PV3WF2

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV3WF2B0SS-3N4
Pushbutton Switches PV3WF2B0SS-3N4
Pushbutton Switches Illuminated, Sealed Anti-vandal switch

Pushbutton Switches Illuminated, Sealed Anti-vandal switch

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV3WF2B0SS-3N4
Switches - Pushbutton Switches PV3WF2B0SS-3N4
SWITCH PUSHBUTTON SPDT 2A 48V

SWITCH PUSHBUTTON SPDT 2A 48V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV3WF2B0SS-3N4 EG5221-ND 1337053-PV3WF2B0SS-3N4 PV3WF2B0SS-3N4 PV3WF2B0SS-3N4
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals Solder Pin Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Max Current Rating 0.1250 amps
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM1LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers