E-Switch, Inc. Anti-Vandal Switches PV6H240SS-341

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV6H240SS-341 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV6H240SS-341
Anti-Vandal Switches 1400-PV6H240SS-341
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG5046-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5046-ND
Pushbutton Switches EG5046-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton Anti Vandal, Illuminated, Spdt, 2A, 48Vdc; Product Range E-Switch - 72W3039 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Anti Vandal, Illuminated, Spdt, 2A, 48Vdc; Product Range E-Switch
72W3039
Switch, Pushbutton Anti Vandal, Illuminated, Spdt, 2A, 48Vdc; Product Range E-Switch 72W3039
SWITCH, PUSHBUTTON ANTI VANDAL, ILLUMINATED, SPDT, 2A, 48VDC; Product Range:PV6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Contact Voltage VAC:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON ANTI VANDAL, ILLUMINATED, SPDT, 2A, 48VDC; Product Range:PV6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV6H240SS-341
Pushbutton Switches PV6H240SS-341
Pushbutton Switches 2A 48VDC BLU LED 16mm Off(On) SPST

Pushbutton Switches 2A 48VDC BLU LED 16mm Off(On) SPST

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV6H240SS-341
Switches - Pushbutton Switches PV6H240SS-341
SWITCH PUSH SPST-NO 2A 48V

SWITCH PUSH SPST-NO 2A 48V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV6H240SS-341 EG5046-ND 72W3039 PV6H240SS-341 PV6H240SS-341
Product Name Anti-Vandal Switches Pushbutton Switches Switch, Pushbutton Anti Vandal, Illuminated, Spdt, 2A, 48Vdc; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Max Current Rating 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 6610/6620 - M2S 6610-10-K-Z 3,0M -2028 -  - Schmersal Inc.
Specs
Configuration Normally Open (NO)
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
22mm Illuminated Flush Push Buttons - 2ALF1LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364575-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details