ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red, IP65
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPST 2A 48V
Pushbutton Switches Illuminated, Sealed, Long Life Anti-vandal Switch 2A 48VDC 400gf SPST OFF-(ON) FLAT ACTUATOR PILOT INDICATOR NICKLE BODY AND ACTUATOR RING ILLUMINATION RED LED IP65
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV6F240NN-311 | EG5301-ND | PV6F240NN-311 | PV6F240NN-311 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Max Current Rating | 2 amps | 2 amps | 2 amps |