E-Switch, Inc. Anti-Vandal Switches PV4F2B01S-331-M01

Description
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Green, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Green, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV4F2B01S-331-M01 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4F2B01S-331-M01
Anti-Vandal Switches 1400-PV4F2B01S-331-M01
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Green, IP65

ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Green, IP65

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV4F2B01S-331-M01
Switches - Pushbutton Switches PV4F2B01S-331-M01
SWITCH PUSHBUTTON SPDT 2A 24V

SWITCH PUSHBUTTON SPDT 2A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PV4F2B01S-331-M01
Pushbutton Switches PV4F2B01S-331-M01
Pushbutton Switches Illuminated, Sealed Anti-vandal switch

Pushbutton Switches Illuminated, Sealed Anti-vandal switch

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV4F2B01S-331-M01 PV4F2B01S-331-M01 PV4F2B01S-331-M01
Product Name Anti-Vandal Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals Solder Pin
Features DustProof; Vandal Proof; Weather resistant or waterproof Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-8 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR50RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Recessed Momentary Push Buttons - 2AF4RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers