ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Orange, IP65
SWITCH PB SPST-NO 2A 48V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV6F240SSG-241 | PV6F240SSG-241 |
| Product Name | Anti-Vandal Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof |