ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Green, IP65
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 2A 48VDC GRN LED 16mm Off(On) SPST
SWITCH PUSH SPST-NO 2A 48V
SWITCH, PUSHBUTTON ANTI VANDAL, ILLUMINATED, SPDT, 2A, 48VDC; Product Range:PV6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Contact Voltage VAC:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV6H240SS-331 | EG5044-ND | PV6H240SS-331 | PV6H240SS-331 | 62W0285 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton Anti Vandal, Illuminated, Spdt, 2A, 48Vdc; Product Range E-Switch |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals | |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |