ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Blue, IP65
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL PUSHBUTTON SWITCH, SPST, 2A, 48VDC; Product Range:PV4 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 2A 24V
Pushbutton Switches 2A 48VDC STEEL
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV4F230SS-344 | PV4F230SS-344-ND | 24R3599 | PV4F230SS-344 | PV4F230SS-344 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Anti-Vandal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | On-On | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |